Lapp Tannehill 1245105 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - White OLF1245105

Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1245105 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1245105 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 3/0 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.654 NOMINAL OD (MM) : 16.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1245105 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1245105 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 3/0 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.654 NOMINAL OD (MM) : 16.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1245105 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - White - OLF1245105 - Lapp Tannehill
Savage, MN, United States
1245105 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - White
OLF1245105
1245105 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - White OLF1245105
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1245105 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1245105 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 3/0 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.654 NOMINAL OD (MM) : 16.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1245105


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1245105 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 3/0 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.654 NOMINAL OD (MM) : 16.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1245105
Product Name 1245105 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - White
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details