Lapp Tannehill 1241007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 4 AWG 1 Conductor - Violet OLF1241007

Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1241007 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1241007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.351 NOMINAL OD (MM) : 8.9 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1241007 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1241007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.351 NOMINAL OD (MM) : 8.9 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1241007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 4 AWG 1 Conductor - Violet - OLF1241007 - Lapp Tannehill
Savage, MN, United States
1241007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 4 AWG 1 Conductor - Violet
OLF1241007
1241007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 4 AWG 1 Conductor - Violet OLF1241007
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1241007 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1241007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.351 NOMINAL OD (MM) : 8.9 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1241007


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1241007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.351 NOMINAL OD (MM) : 8.9 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1241007
Product Name 1241007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 4 AWG 1 Conductor - Violet
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Splash Proof Cable Assembly - 60034A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers