Lapp Tannehill 1239003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 8 AWG 1 Conductor - Brown OLF1239003

Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1239003 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1239003 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.2 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1239003 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1239003 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.2 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1239003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 8 AWG 1 Conductor - Brown - OLF1239003 - Lapp Tannehill
Savage, MN, United States
1239003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 8 AWG 1 Conductor - Brown
OLF1239003
1239003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 8 AWG 1 Conductor - Brown OLF1239003
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1239003 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1239003 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.2 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1239003


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1239003 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.2 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1239003
Product Name 1239003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 8 AWG 1 Conductor - Brown
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Cable Assembly - 6014A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details