Lapp Tannehill 1234005 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 18 AWG 1 Conductor - Yellow OLF1234005

Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1234005 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1234005 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.099 NOMINAL OD (MM) : 2.5 VOLTAGE : 500V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1234005 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1234005 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.099 NOMINAL OD (MM) : 2.5 VOLTAGE : 500V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1234005 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 18 AWG 1 Conductor - Yellow - OLF1234005 - Lapp Tannehill
Savage, MN, United States
1234005 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 18 AWG 1 Conductor - Yellow
OLF1234005
1234005 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 18 AWG 1 Conductor - Yellow OLF1234005
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1234005 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1234005 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.099 NOMINAL OD (MM) : 2.5 VOLTAGE : 500V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1234005


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1234005 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.099 NOMINAL OD (MM) : 2.5 VOLTAGE : 500V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1234005
Product Name 1234005 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 18 AWG 1 Conductor - Yellow
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers
Connecting cable - 706-100/525-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers