LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1233009
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1233009 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.4 VOLTAGE : 500V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF1233009 |
| Product Name | 1233009 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 19 AWG 1 Conductor - Orange |
| Product Type | Multiconductor Cable |
| Cable Jacket | Cross-linked Polyolefin Copolymer |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |