Lapp Tannehill 1136212 - LAPP ÖLFLEX® CLASSIC 115 CY - 18 AWG 12 Conductor - Shielded Gray PVC OLF1136212

Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 18 AWG / 12 conductor solution today. LAPP part number 1136212. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136212 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.45 NOMINAL OD (MM) : 11.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 191.53 WEIGHT KG/KM : 285
Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 18 AWG / 12 conductor solution today. LAPP part number 1136212. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136212 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.45 NOMINAL OD (MM) : 11.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 191.53 WEIGHT KG/KM : 285

Suppliers

Company
Product
Description
Supplier Links
1136212 - LAPP ÖLFLEX® CLASSIC 115 CY - 18 AWG 12 Conductor - Shielded Gray PVC - OLF1136212 - Lapp Tannehill
Savage, MN, United States
1136212 - LAPP ÖLFLEX® CLASSIC 115 CY - 18 AWG 12 Conductor - Shielded Gray PVC
OLF1136212
1136212 - LAPP ÖLFLEX® CLASSIC 115 CY - 18 AWG 12 Conductor - Shielded Gray PVC OLF1136212
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 18 AWG / 12 conductor solution today. LAPP part number 1136212. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136212 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.45 NOMINAL OD (MM) : 11.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 191.53 WEIGHT KG/KM : 285

LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 18 AWG / 12 conductor solution today. LAPP part number 1136212.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136212 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.45 NOMINAL OD (MM) : 11.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 191.53 WEIGHT KG/KM : 285

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1136212
Product Name 1136212 - LAPP ÖLFLEX® CLASSIC 115 CY - 18 AWG 12 Conductor - Shielded Gray PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications ECOLAB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/301-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers