Lapp Tannehill 1136012 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 12 Conductor - Shielded Gray PVC OLF1136012

Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 20 AWG / 12 conductor solution today. LAPP part number 1136012. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136012 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.9 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 134.41 WEIGHT KG/KM : 200
Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 20 AWG / 12 conductor solution today. LAPP part number 1136012. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136012 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.9 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 134.41 WEIGHT KG/KM : 200

Suppliers

Company
Product
Description
Supplier Links
1136012 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 12 Conductor - Shielded Gray PVC - OLF1136012 - Lapp Tannehill
Savage, MN, United States
1136012 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 12 Conductor - Shielded Gray PVC
OLF1136012
1136012 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 12 Conductor - Shielded Gray PVC OLF1136012
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 20 AWG / 12 conductor solution today. LAPP part number 1136012. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136012 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.9 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 134.41 WEIGHT KG/KM : 200

LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 20 AWG / 12 conductor solution today. LAPP part number 1136012.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136012 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.9 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 134.41 WEIGHT KG/KM : 200

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1136012
Product Name 1136012 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 12 Conductor - Shielded Gray PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications ECOLAB
Unlock Full Specs
to access all available technical data