Lapp Tannehill 1135225 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 25 Conductors - Gray OLF1135225

Description
LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135225. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135225 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135225. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135225 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1135225 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 25 Conductors - Gray - OLF1135225 - Lapp Tannehill
Savage, MN, United States
1135225 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 25 Conductors - Gray
OLF1135225
1135225 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 25 Conductors - Gray OLF1135225
LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135225. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135225 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135225.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135225 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1135225
Product Name 1135225 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 25 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Unlock Full Specs
to access all available technical data