Lapp Tannehill 1135005 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 20 AWG 5 Conductors - Gray OLF1135005

Description
LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1135005 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 20 AWG 5 Conductors - Gray - OLF1135005 - Lapp Tannehill
Savage, MN, United States
1135005 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 20 AWG 5 Conductors - Gray
OLF1135005
1135005 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 20 AWG 5 Conductors - Gray OLF1135005
LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135005.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1135005
Product Name 1135005 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 20 AWG 5 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Unlock Full Specs
to access all available technical data

Similar Products

Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details
Connecting cable - 706-150/326-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers
Silicone Multiconductor Cable - AS155-36-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Connection cable - EVC258 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers