Lapp Tannehill 1125614 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 8 AWG 4 Conductors - Transparent OLF1125614

Description
LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125614. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.764 NOMINAL OD (MM) : 19.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125614. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.764 NOMINAL OD (MM) : 19.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1125614 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 8 AWG 4 Conductors - Transparent - OLF1125614 - Lapp Tannehill
Savage, MN, United States
1125614 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 8 AWG 4 Conductors - Transparent
OLF1125614
1125614 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 8 AWG 4 Conductors - Transparent OLF1125614
LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125614. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.764 NOMINAL OD (MM) : 19.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125614.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.764 NOMINAL OD (MM) : 19.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1125614
Product Name 1125614 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 8 AWG 4 Conductors - Transparent
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Galvanized steel braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Silicone Multiconductor Cable - AS999-30-5SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details