LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125004.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125004 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF1125004 |
| Product Name | 1125004 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 20 AWG 4 Conductors - Transparent |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Galvanized steel braid |