Lapp Tannehill 1123477 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 3 Conductors - Black OLF1123477

Description
LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123477. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123477 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.477 NOMINAL OD (MM) : 12.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123477. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123477 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.477 NOMINAL OD (MM) : 12.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1123477 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 3 Conductors - Black - OLF1123477 - Lapp Tannehill
Savage, MN, United States
1123477 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 3 Conductors - Black
OLF1123477
1123477 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 3 Conductors - Black OLF1123477
LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123477. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123477 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.477 NOMINAL OD (MM) : 12.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123477.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123477 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.477 NOMINAL OD (MM) : 12.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1123477
Product Name 1123477 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 3 Conductors - Black
Product Type Multiconductor Cable
Cable Jacket Halogen-free compound
Cable Insulation Halogen-free compound
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Foil tape tinned copper braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assembly - 60136A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers