Lapp Tannehill 1119334 - LAPP ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable - Unshielded - 16 AWG 34 Conductors - Gray OLF1119334

Description
LAPP part number ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1119334. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1119334 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.764 NOMINAL OD (MM) : 19.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1119334. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1119334 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.764 NOMINAL OD (MM) : 19.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1119334 - LAPP ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable - Unshielded - 16 AWG 34 Conductors - Gray - OLF1119334 - Lapp Tannehill
Savage, MN, United States
1119334 - LAPP ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable - Unshielded - 16 AWG 34 Conductors - Gray
OLF1119334
1119334 - LAPP ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable - Unshielded - 16 AWG 34 Conductors - Gray OLF1119334
LAPP part number ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1119334. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1119334 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.764 NOMINAL OD (MM) : 19.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1119334.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1119334 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.764 NOMINAL OD (MM) : 19.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1119334
Product Name 1119334 - LAPP ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable - Unshielded - 16 AWG 34 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Miniflyx™ Ultra-flexible Shielded Instrumentation Cable - 1208 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details