Lapp Tannehill 11139626 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/2 Conductor - Gray OLF11139626

Description
LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139626. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139626 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.177 NOMINAL OD (MM) : 4.5 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139626. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139626 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.177 NOMINAL OD (MM) : 4.5 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
11139626 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/2 Conductor - Gray - OLF11139626 - Lapp Tannehill
Savage, MN, United States
11139626 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/2 Conductor - Gray
OLF11139626
11139626 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/2 Conductor - Gray OLF11139626
LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139626. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139626 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.177 NOMINAL OD (MM) : 4.5 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved

LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139626.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139626 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.177 NOMINAL OD (MM) : 4.5 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF11139626
Product Name 11139626 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/2 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Connecting cable - 706-100/609-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers