Lapp Tannehill 11139613 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray OLF11139613

Description
LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139613. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139613 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139613. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139613 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
11139613 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray - OLF11139613 - Lapp Tannehill
Savage, MN, United States
11139613 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray
OLF11139613
11139613 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray OLF11139613
LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139613. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139613 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved

LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139613.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139613 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF11139613
Product Name 11139613 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
System cable - 706-2300/409-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers