Lapp Tannehill 1034114 - LAPP ÖLFLEX® SERVO FD 7FTC Shielded Continuous Flex Encoder/ Feedback Cable - 20 & 26 (4) AWG - 3 pair - Green TPE Jacket OLF1034114

Description
LAPP's ÖLFLEX® SERVO FD 7FTC is continuous flex encoder/ feedback cable that is suitable for mounting from cable track to tray. Available in many configurations, including for Rockwell and Siemens servo drives. This cable is verified by the Continuous Flex Test Method (UL Verified ID A522492) and it's low capacitance insulation is ideal for long cable runs. Order LAPP part number 1034114 from Lapp Tannehill today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1034114 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7FTC AWG/GAUGE : 20 & 26 (4) NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Green JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9.0 VOLTAGE : 1000V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM 22022 | ECOLAB PM 40-1 | CMG per UL 444 WEIGHT LBS/MFT : 80
Description
LAPP's ÖLFLEX® SERVO FD 7FTC is continuous flex encoder/ feedback cable that is suitable for mounting from cable track to tray. Available in many configurations, including for Rockwell and Siemens servo drives. This cable is verified by the Continuous Flex Test Method (UL Verified ID A522492) and it's low capacitance insulation is ideal for long cable runs. Order LAPP part number 1034114 from Lapp Tannehill today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1034114 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7FTC AWG/GAUGE : 20 & 26 (4) NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Green JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9.0 VOLTAGE : 1000V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM 22022 | ECOLAB PM 40-1 | CMG per UL 444 WEIGHT LBS/MFT : 80

Suppliers

Company
Product
Description
Supplier Links
1034114 - LAPP ÖLFLEX® SERVO FD 7FTC Shielded Continuous Flex Encoder/ Feedback Cable - 20 & 26 (4) AWG - 3 pair - Green TPE Jacket - OLF1034114 - Lapp Tannehill
Savage, MN, United States
1034114 - LAPP ÖLFLEX® SERVO FD 7FTC Shielded Continuous Flex Encoder/ Feedback Cable - 20 & 26 (4) AWG - 3 pair - Green TPE Jacket
OLF1034114
1034114 - LAPP ÖLFLEX® SERVO FD 7FTC Shielded Continuous Flex Encoder/ Feedback Cable - 20 & 26 (4) AWG - 3 pair - Green TPE Jacket OLF1034114
LAPP's ÖLFLEX® SERVO FD 7FTC is continuous flex encoder/ feedback cable that is suitable for mounting from cable track to tray. Available in many configurations, including for Rockwell and Siemens servo drives. This cable is verified by the Continuous Flex Test Method (UL Verified ID A522492) and it's low capacitance insulation is ideal for long cable runs. Order LAPP part number 1034114 from Lapp Tannehill today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1034114 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7FTC AWG/GAUGE : 20 & 26 (4) NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Green JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9.0 VOLTAGE : 1000V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM 22022 | ECOLAB PM 40-1 | CMG per UL 444 WEIGHT LBS/MFT : 80

LAPP's ÖLFLEX® SERVO FD 7FTC is continuous flex encoder/ feedback cable that is suitable for mounting from cable track to tray. Available in many configurations, including for Rockwell and Siemens servo drives. This cable is verified by the Continuous Flex Test Method (UL Verified ID A522492) and it's low capacitance insulation is ideal for long cable runs. Order LAPP part number 1034114 from Lapp Tannehill today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1034114 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7FTC AWG/GAUGE : 20 & 26 (4) NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Green JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9.0 VOLTAGE : 1000V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM 22022 | ECOLAB PM 40-1 | CMG per UL 444 WEIGHT LBS/MFT : 80

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1034114
Product Name 1034114 - LAPP ÖLFLEX® SERVO FD 7FTC Shielded Continuous Flex Encoder/ Feedback Cable - 20 & 26 (4) AWG - 3 pair - Green TPE Jacket
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Shielded
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534122 - RS Components, Ltd.
Specs
Product Category Cable Assembly
View Details