Lapp Tannehill 1030619 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 20 AWG 2 twisted pair - Black OLF1030619

Description
LAPP's UNITRONIC® LiYCY (TP) BK is a shielded data cable with a black UV-resistant jacket for outdoor use with a black PVC jacket, overall braid to minimize electrical interference, and a twisted pair structure, enabling decoupled conductor curcuits. Order LAPP part number 1030619 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030619 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYCY (TP) BK is a shielded data cable with a black UV-resistant jacket for outdoor use with a black PVC jacket, overall braid to minimize electrical interference, and a twisted pair structure, enabling decoupled conductor curcuits. Order LAPP part number 1030619 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030619 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030619 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 20 AWG 2 twisted pair - Black - OLF1030619 - Lapp Tannehill
Savage, MN, United States
1030619 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 20 AWG 2 twisted pair - Black
OLF1030619
1030619 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 20 AWG 2 twisted pair - Black OLF1030619
LAPP's UNITRONIC® LiYCY (TP) BK is a shielded data cable with a black UV-resistant jacket for outdoor use with a black PVC jacket, overall braid to minimize electrical interference, and a twisted pair structure, enabling decoupled conductor curcuits. Order LAPP part number 1030619 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030619 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYCY (TP) BK is a shielded data cable with a black UV-resistant jacket for outdoor use with a black PVC jacket, overall braid to minimize electrical interference, and a twisted pair structure, enabling decoupled conductor curcuits. Order LAPP part number 1030619 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030619 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030619
Product Name 1030619 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 20 AWG 2 twisted pair - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data