Lapp Tannehill 1030546 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 19 AWG 12 Conductor - Black OLF1030546

Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 19 AWG 12 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030546 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030546 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.448 NOMINAL OD (MM) : 11.4 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 19 AWG 12 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030546 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030546 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.448 NOMINAL OD (MM) : 11.4 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030546 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 19 AWG 12 Conductor - Black - OLF1030546 - Lapp Tannehill
Savage, MN, United States
1030546 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 19 AWG 12 Conductor - Black
OLF1030546
1030546 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 19 AWG 12 Conductor - Black OLF1030546
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 19 AWG 12 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030546 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030546 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.448 NOMINAL OD (MM) : 11.4 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 19 AWG 12 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030546 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030546 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.448 NOMINAL OD (MM) : 11.4 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030546
Product Name 1030546 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 19 AWG 12 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details