Lapp Tannehill 1030518 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 3 Conductor - Black OLF1030518

Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 20 AWG 3 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030518 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030518 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.232 NOMINAL OD (MM) : 5.9 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 20 AWG 3 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030518 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030518 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.232 NOMINAL OD (MM) : 5.9 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030518 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 3 Conductor - Black - OLF1030518 - Lapp Tannehill
Savage, MN, United States
1030518 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 3 Conductor - Black
OLF1030518
1030518 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 3 Conductor - Black OLF1030518
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 20 AWG 3 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030518 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030518 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.232 NOMINAL OD (MM) : 5.9 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 20 AWG 3 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030518 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030518 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.232 NOMINAL OD (MM) : 5.9 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030518
Product Name 1030518 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 3 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data