Lapp Tannehill 1030513 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 22 AWG 32 Conductor - Black OLF1030513

Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 22 AWG 32 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030513 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030513 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 32 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.511 NOMINAL OD (MM) : 13 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 22 AWG 32 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030513 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030513 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 32 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.511 NOMINAL OD (MM) : 13 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030513 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 22 AWG 32 Conductor - Black - OLF1030513 - Lapp Tannehill
Savage, MN, United States
1030513 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 22 AWG 32 Conductor - Black
OLF1030513
1030513 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 22 AWG 32 Conductor - Black OLF1030513
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 22 AWG 32 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030513 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030513 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 32 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.511 NOMINAL OD (MM) : 13 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 22 AWG 32 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030513 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030513 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 32 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.511 NOMINAL OD (MM) : 13 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030513
Product Name 1030513 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 22 AWG 32 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Bus Cables for Industrial Communication, PB 640 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable; Fieldbus; Profibus
Cable Jacket PVC, TM2 acc. to EN 50363-4-1
Cable Insulation acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
View Details
Connecting cable - 706-100/326-200 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers