Lapp Tannehill 1030466 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 26 AWG 25 Conductor - Black OLF1030466

Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 26 AWG 25 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030466 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030466 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.334 NOMINAL OD (MM) : 8.5 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 26 AWG 25 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030466 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030466 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.334 NOMINAL OD (MM) : 8.5 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030466 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 26 AWG 25 Conductor - Black - OLF1030466 - Lapp Tannehill
Savage, MN, United States
1030466 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 26 AWG 25 Conductor - Black
OLF1030466
1030466 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 26 AWG 25 Conductor - Black OLF1030466
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 26 AWG 25 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030466 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030466 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.334 NOMINAL OD (MM) : 8.5 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 26 AWG 25 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030466 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030466 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.334 NOMINAL OD (MM) : 8.5 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030466
Product Name 1030466 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 26 AWG 25 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details
Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Rated Voltage 0.0600 kilovolts
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details