Lapp Tannehill 1030413 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 2 pair - Black OLF1030413

Description
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 20 AWG 2 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030413 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030413 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 20 AWG 2 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030413 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030413 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030413 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 2 pair - Black - OLF1030413 - Lapp Tannehill
Savage, MN, United States
1030413 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 2 pair - Black
OLF1030413
1030413 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 2 pair - Black OLF1030413
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 20 AWG 2 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030413 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030413 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 20 AWG 2 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030413 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030413 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030413
Product Name 1030413 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 2 pair - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details