Lapp Tannehill 1030404 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 6 pair - Black OLF1030404

Description
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 26 AWG 6 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030404 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030404 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 26 AWG 6 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030404 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030404 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030404 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 6 pair - Black - OLF1030404 - Lapp Tannehill
Savage, MN, United States
1030404 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 6 pair - Black
OLF1030404
1030404 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 6 pair - Black OLF1030404
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 26 AWG 6 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030404 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030404 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 26 AWG 6 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030404 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030404 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030404
Product Name 1030404 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 6 pair - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
OEM Infrasound ½” Preamplifier, no cable - -2669-C-002- - Hottinger Brüel & Kjær A/S
Specs
Rated Temperature -60 to 150 C (-76 to 302 F)
View Details