Lapp Tannehill 1030267 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 40 Conductor - Black OLF1030267

Description
LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030267 is a 20/40 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030267 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030267 is a 20/40 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030267 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030267 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 40 Conductor - Black - OLF1030267 - Lapp Tannehill
Savage, MN, United States
1030267 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 40 Conductor - Black
OLF1030267
1030267 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 40 Conductor - Black OLF1030267
LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030267 is a 20/40 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030267 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030267 is a 20/40 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030267 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030267
Product Name 1030267 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 40 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Standards / Certifications MIL-SPEC
North American 28 AWG
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details