Lapp Tannehill 1030263 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 16 Conductor - Black OLF1030263

Description
LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030263 is a 20/16 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030263 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 NOMINAL OD (MM) : 10.2 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030263 is a 20/16 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030263 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 NOMINAL OD (MM) : 10.2 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030263 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 16 Conductor - Black - OLF1030263 - Lapp Tannehill
Savage, MN, United States
1030263 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 16 Conductor - Black
OLF1030263
1030263 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 16 Conductor - Black OLF1030263
LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030263 is a 20/16 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030263 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 NOMINAL OD (MM) : 10.2 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030263 is a 20/16 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030263 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 NOMINAL OD (MM) : 10.2 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030263
Product Name 1030263 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 16 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/405-150 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details