ÖLFLEX® CHAIN 809 CY is a flexible multi-conductor cable designed for basic continuous flexing applications. An overall tinned copper shield helps suppress the effects of electrical interference. LAPP part number 1026769
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026769 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.295 NOMINAL OD (MM) : 7.5 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF1026769 |
| Product Name | 1026769 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 18 AWG 4 Conductor - Gray |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Tinned copper braid |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |
| Number of Conductors | 4 # |