Lapp Tannehill 1026709 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 3 Conductor - Gray OLF1026709

Description
ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026709 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026709 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026709 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026709 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1026709 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 3 Conductor - Gray - OLF1026709 - Lapp Tannehill
Savage, MN, United States
1026709 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 3 Conductor - Gray
OLF1026709
1026709 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 3 Conductor - Gray OLF1026709
ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026709 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026709 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026709


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026709 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1026709
Product Name 1026709 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 3 Conductor - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Power Cable - 164559-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2012215 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details