Lapp Tannehill 1024489 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 3 Conductor - Black OLF1024489

Description
LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024489 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024489 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.422 NOMINAL OD (MM) : 10.7 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024489 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024489 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.422 NOMINAL OD (MM) : 10.7 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1024489 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 3 Conductor - Black - OLF1024489 - Lapp Tannehill
Savage, MN, United States
1024489 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 3 Conductor - Black
OLF1024489
1024489 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 3 Conductor - Black OLF1024489
LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024489 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024489 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.422 NOMINAL OD (MM) : 10.7 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024489


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024489 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.422 NOMINAL OD (MM) : 10.7 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1024489
Product Name 1024489 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 3 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
System cable - 706-2400/401-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers