Lapp Tannehill 1024437 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 7 Conductor - Black OLF1024437

Description
LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024437 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024437 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024437 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024437 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1024437 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 7 Conductor - Black - OLF1024437 - Lapp Tannehill
Savage, MN, United States
1024437 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 7 Conductor - Black
OLF1024437
1024437 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 7 Conductor - Black OLF1024437
LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024437 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024437 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024437


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024437 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1024437
Product Name 1024437 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 14 AWG 7 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assembly - 6013A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details