LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024412
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024412 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.528 NOMINAL OD (MM) : 13.4 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF1024412 |
| Product Name | 1024412 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 19 AWG 12 Conductor - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Cross-linked Polyolefin Copolymer |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Braid; Tinned copper braid |
| Standards / Certifications | CE Marking; CE Approved |