Lapp Tannehill 1024336 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 14 AWG 5 Conductor - Black OLF1024336

Description
LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024336 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024336 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.469 NOMINAL OD (MM) : 11.9 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024336 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024336 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.469 NOMINAL OD (MM) : 11.9 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1024336 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 14 AWG 5 Conductor - Black - OLF1024336 - Lapp Tannehill
Savage, MN, United States
1024336 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 14 AWG 5 Conductor - Black
OLF1024336
1024336 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 14 AWG 5 Conductor - Black OLF1024336
LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024336 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024336 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.469 NOMINAL OD (MM) : 11.9 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024336


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024336 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 MC AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.469 NOMINAL OD (MM) : 11.9 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1024336
Product Name 1024336 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 14 AWG 5 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details