Lapp Tannehill 1020063 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 6 conductors- Black OLF1020063

Description
LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 14 AWG/4c + (19 AWG/1pr). LAPP 1020063 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020063 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.4329 NOMINAL OD (MM) : 11.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 14 AWG/4c + (19 AWG/1pr). LAPP 1020063 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020063 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.4329 NOMINAL OD (MM) : 11.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1020063 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 6 conductors- Black - OLF1020063 - Lapp Tannehill
Savage, MN, United States
1020063 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 6 conductors- Black
OLF1020063
1020063 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 6 conductors- Black OLF1020063
LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 14 AWG/4c + (19 AWG/1pr). LAPP 1020063 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020063 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.4329 NOMINAL OD (MM) : 11.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 14 AWG/4c + (19 AWG/1pr). LAPP 1020063


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020063 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.4329 NOMINAL OD (MM) : 11.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1020063
Product Name 1020063 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 6 conductors- Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Individually shielded pairs
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 163855-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 361852 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details