LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 16 AWG/5c + (19 AWG/1pr). LAPP 1020061
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020061 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.4134 NOMINAL OD (MM) : 10.6 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF1020061 |
| Product Name | 1020061 - LAPP ÖLFLEX® SERVO 719 - 16 AWG 7 conductors- Black |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Individually shielded pairs |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |
| Number of Conductors | 7 # |