LAPP's EPIC® HB 10 standard hood is a side single-entry connector solution with PG 21 threading.PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100428 today from Lapp Tannehill.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100428 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF100428 |
| Product Name | 100428 - LAPP EPIC® HB 10 Standard Hood Connector - Side entry - PG 21 - Standard Profile |