LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with NPT 1/2" threading.NPT hood provided with NPT fitting. Order LAPP part number 100409NP today from Lapp Tannehill.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100409NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF100409NP |
| Product Name | 100409NP - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - NPT 1/2" - Standard Profile |