Lapp Tannehill 100407NP - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - NPT 3/4" - Standard Profile OLF100407NP

Description
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with NPT 3/4" threading.NPT hood provided with NPT fitting. Order LAPP part number 100407NP today from Lapp Tannehill. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100407NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with NPT 3/4" threading.NPT hood provided with NPT fitting. Order LAPP part number 100407NP today from Lapp Tannehill. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100407NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100407NP - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - NPT 3/4
Savage, MN, United States
100407NP - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - NPT 3/4" - Standard Profile
OLF100407NP
100407NP - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - NPT 3/4" - Standard Profile OLF100407NP
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with NPT 3/4" threading.NPT hood provided with NPT fitting. Order LAPP part number 100407NP today from Lapp Tannehill. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100407NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with NPT 3/4" threading.NPT hood provided with NPT fitting. Order LAPP part number 100407NP today from Lapp Tannehill.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100407NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100407NP
Product Name 100407NP - LAPP EPIC® HB 10 Standard Hood Connector - Top entry - NPT 3/4" - Standard Profile
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers