Lapp Tannehill 100369 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - Dust Cover Included OLF100369

Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 16 threading. Dust cover is included. Order LAPP part number 100369 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100369 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 16 threading. Dust cover is included. Order LAPP part number 100369 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100369 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100369 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - Dust Cover Included - OLF100369 - Lapp Tannehill
Savage, MN, United States
100369 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - Dust Cover Included
OLF100369
100369 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - Dust Cover Included OLF100369
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 16 threading. Dust cover is included. Order LAPP part number 100369 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100369 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 16 threading. Dust cover is included. Order LAPP part number 100369 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100369 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100369
Product Name 100369 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products