Lapp Tannehill 100359NP - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - NPT 1/2" - No Dust Cover Included OLF100359NP

Description
LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with NPT 1/2" threading. No dust cover included. Order LAPP part number 100359NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100359NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with NPT 1/2" threading. No dust cover included. Order LAPP part number 100359NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100359NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100359NP - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - NPT 1/2
Savage, MN, United States
100359NP - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - NPT 1/2" - No Dust Cover Included
OLF100359NP
100359NP - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - NPT 1/2" - No Dust Cover Included OLF100359NP
LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with NPT 1/2" threading. No dust cover included. Order LAPP part number 100359NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100359NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with NPT 1/2" threading. No dust cover included. Order LAPP part number 100359NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100359NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100359NP
Product Name 100359NP - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - NPT 1/2" - No Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details