Lapp Tannehill 100359 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - PG 16 - No Dust Cover Included OLF100359

Description
LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with PG 16 threading. No dust cover included. Order LAPP part number 100359 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100359 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with PG 16 threading. No dust cover included. Order LAPP part number 100359 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100359 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100359 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - PG 16 - No Dust Cover Included - OLF100359 - Lapp Tannehill
Savage, MN, United States
100359 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - PG 16 - No Dust Cover Included
OLF100359
100359 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - PG 16 - No Dust Cover Included OLF100359
LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with PG 16 threading. No dust cover included. Order LAPP part number 100359 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100359 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with PG 16 threading. No dust cover included. Order LAPP part number 100359 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100359 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100359
Product Name 100359 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - PG 16 - No Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details