LAPP part number ÖLFLEX® CLASSIC 110 CH Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10035073.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10035073 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CH AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.591 NOMINAL OD (MM) : 15 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF10035073 |
| Product Name | 10035073 - LAPP ÖLFLEX® CLASSIC 110 CH Flexible Power and Control Cable - Tinned copper braid - 16 AWG 12 Conductors - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Halogen-free compound |
| Cable Insulation | Halogen-free compound |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Tinned copper braid |