Lapp Tannehill 100349 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - No Dust Cover Included OLF100349

Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 16 threading. No dust cover included. Order LAPP part number 100349 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100349 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 16 threading. No dust cover included. Order LAPP part number 100349 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100349 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100349 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - No Dust Cover Included - OLF100349 - Lapp Tannehill
Savage, MN, United States
100349 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - No Dust Cover Included
OLF100349
100349 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - No Dust Cover Included OLF100349
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 16 threading. No dust cover included. Order LAPP part number 100349 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100349 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 16 threading. No dust cover included. Order LAPP part number 100349 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100349 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100349
Product Name 100349 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 16 - No Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details