Lapp Tannehill 100347NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 3/4" - No Dust Cover Included OLF100347NP

Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 100347NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100347NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 100347NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100347NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100347NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 3/4
Savage, MN, United States
100347NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 3/4" - No Dust Cover Included
OLF100347NP
100347NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 3/4" - No Dust Cover Included OLF100347NP
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 100347NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100347NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 100347NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100347NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100347NP
Product Name 100347NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 3/4" - No Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers