Lapp Tannehill 100347 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 21 - No Dust Cover Included OLF100347

Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 21 threading. No dust cover included. Order LAPP part number 100347 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100347 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 21 threading. No dust cover included. Order LAPP part number 100347 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100347 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100347 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 21 - No Dust Cover Included - OLF100347 - Lapp Tannehill
Savage, MN, United States
100347 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 21 - No Dust Cover Included
OLF100347
100347 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 21 - No Dust Cover Included OLF100347
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 21 threading. No dust cover included. Order LAPP part number 100347 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100347 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with PG 21 threading. No dust cover included. Order LAPP part number 100347 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100347 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100347
Product Name 100347 - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - PG 21 - No Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details