Lapp Tannehill 100240NP - LAPP EPIC® HB 6 Cable Coupler Hood Connector - NPT 1/2" - Standard Profile - Wide Internal Entry OLF100240NP

Description
LAPP's EPIC® HB 6 cable coupler hood connector is a NPT 1/2" standard profile coupler with single lever. NPT coupler provided with NPT fitting. Internal entry is wider for ease of assembly. Order today using LAPP part number 100240NP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100240NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 cable coupler hood connector is a NPT 1/2" standard profile coupler with single lever. NPT coupler provided with NPT fitting. Internal entry is wider for ease of assembly. Order today using LAPP part number 100240NP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100240NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100240NP - LAPP EPIC® HB 6 Cable Coupler Hood Connector - NPT 1/2
Savage, MN, United States
100240NP - LAPP EPIC® HB 6 Cable Coupler Hood Connector - NPT 1/2" - Standard Profile - Wide Internal Entry
OLF100240NP
100240NP - LAPP EPIC® HB 6 Cable Coupler Hood Connector - NPT 1/2" - Standard Profile - Wide Internal Entry OLF100240NP
LAPP's EPIC® HB 6 cable coupler hood connector is a NPT 1/2" standard profile coupler with single lever. NPT coupler provided with NPT fitting. Internal entry is wider for ease of assembly. Order today using LAPP part number 100240NP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100240NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 cable coupler hood connector is a NPT 1/2" standard profile coupler with single lever. NPT coupler provided with NPT fitting. Internal entry is wider for ease of assembly. Order today using LAPP part number 100240NP.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100240NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100240NP
Product Name 100240NP - LAPP EPIC® HB 6 Cable Coupler Hood Connector - NPT 1/2" - Standard Profile - Wide Internal Entry
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Connectors - 1345G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers