This EPIC® HB 6 Standard Hood Connector by LAPP is a NPT 1/2" Side entry solution with single lever bolts and an IP65 rating when in the mated condition. NPT hood provided with NPT fitting. Order LAPP part number 100220NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100220NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF100220NP |
| Product Name | 100220NP - LAPP EPIC® HB 6 Standard Hood - Side Entry - Wide Entry - NPT 1/2" |