Lapp Tannehill 100210NP - LAPP EPIC® HB 6 Standard Hood - Top Entry - Wide Entry - NPT 1/2" OLF100210NP

Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a NPT 1/2" top entry solution with single lever bolts and an IP65 rating when in the mated condition. NPT hood provided with NPT fitting. Order LAPP part number 100210NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100210NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a NPT 1/2" top entry solution with single lever bolts and an IP65 rating when in the mated condition. NPT hood provided with NPT fitting. Order LAPP part number 100210NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100210NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100210NP - LAPP EPIC® HB 6 Standard Hood - Top Entry - Wide Entry - NPT 1/2
Savage, MN, United States
100210NP - LAPP EPIC® HB 6 Standard Hood - Top Entry - Wide Entry - NPT 1/2"
OLF100210NP
100210NP - LAPP EPIC® HB 6 Standard Hood - Top Entry - Wide Entry - NPT 1/2" OLF100210NP
This EPIC® HB 6 Standard Hood Connector by LAPP is a NPT 1/2" top entry solution with single lever bolts and an IP65 rating when in the mated condition. NPT hood provided with NPT fitting. Order LAPP part number 100210NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100210NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

This EPIC® HB 6 Standard Hood Connector by LAPP is a NPT 1/2" top entry solution with single lever bolts and an IP65 rating when in the mated condition. NPT hood provided with NPT fitting. Order LAPP part number 100210NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100210NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100210NP
Product Name 100210NP - LAPP EPIC® HB 6 Standard Hood - Top Entry - Wide Entry - NPT 1/2"
Unlock Full Specs
to access all available technical data

Similar Products