Lapp Tannehill 100210 - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 16 OLF100210

Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a PG 16 top entry solution with single lever bolts and an IP65 rating when in the mated condition. PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100210 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100210 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a PG 16 top entry solution with single lever bolts and an IP65 rating when in the mated condition. PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100210 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100210 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100210 - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 16 - OLF100210 - Lapp Tannehill
Savage, MN, United States
100210 - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 16
OLF100210
100210 - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 16 OLF100210
This EPIC® HB 6 Standard Hood Connector by LAPP is a PG 16 top entry solution with single lever bolts and an IP65 rating when in the mated condition. PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100210 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100210 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

This EPIC® HB 6 Standard Hood Connector by LAPP is a PG 16 top entry solution with single lever bolts and an IP65 rating when in the mated condition. PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100210 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100210 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100210
Product Name 100210 - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 16
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details