Lapp Tannehill 10019963 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 18 AWG 4 Conductors - Gray OLF10019963

Description
LAPP part number ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10019963. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10019963 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 H AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10019963. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10019963 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 H AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
10019963 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 18 AWG 4 Conductors - Gray - OLF10019963 - Lapp Tannehill
Savage, MN, United States
10019963 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 18 AWG 4 Conductors - Gray
OLF10019963
10019963 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 18 AWG 4 Conductors - Gray OLF10019963
LAPP part number ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10019963. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10019963 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 H AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP part number ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10019963.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10019963 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 H AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF10019963
Product Name 10019963 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 18 AWG 4 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Halogen-free compound
Cable Insulation Halogen-free compound
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assembly - 6040A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers