LAPP part number ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10019938.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10019938 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 H AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.677 NOMINAL OD (MM) : 17.2 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF10019938 |
| Product Name | 10019938 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 16 AWG 25 Conductors - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Halogen-free compound |
| Cable Insulation | Halogen-free compound |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |