Lapp Tannehill 100110R - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 13 OLF100110R

Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a PG 13 top entry solution with single lever bolts and an IP65 rating when in the mated condition. PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100110R today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100110R AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 13 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
This EPIC® HB 6 Standard Hood Connector by LAPP is a PG 13 top entry solution with single lever bolts and an IP65 rating when in the mated condition. PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100110R today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100110R AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 13 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100110R - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 13 - OLF100110R - Lapp Tannehill
Savage, MN, United States
100110R - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 13
OLF100110R
100110R - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 13 OLF100110R
This EPIC® HB 6 Standard Hood Connector by LAPP is a PG 13 top entry solution with single lever bolts and an IP65 rating when in the mated condition. PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100110R today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100110R AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 13 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

This EPIC® HB 6 Standard Hood Connector by LAPP is a PG 13 top entry solution with single lever bolts and an IP65 rating when in the mated condition. PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100110R today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100110R AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 13 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100110R
Product Name 100110R - LAPP EPIC® HB 6 Standard Hood - Top Entry - PG 13
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers